EN
  • EN
  • DE

SZMMBZ5257ELT1G

Part No SZMMBZ5257ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 58 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5257
Other Names 2832-SZMMBZ5257ELT1GTR,2156-SZMMBZ5257ELT1G-OS,2832-SZMMBZ5257ELT1G-488,ONSONSSZMMBZ5257ELT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279626-SZMMBZ5257ELT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5257ELT1G CAD Model

Description

ON Semiconductor SZMMBZ5257ELT1G Zener Diodes

The SZMMBZ5257ELT1G from ON Semiconductor represents a robust series of Zener diodes designed to provide precision voltage regulation and protection in a compact SOT-23 package. These diodes are meticulously engineered to maintain the stability of electronic circuits by offering a precise clamping voltage, which is critical for safeguarding sensitive components against voltage spikes and surges.

Key Features

  • Voltage Range: The SZMMBZ5257ELT1G series offers a wide range of nominal Zener voltages, allowing designers to choose the appropriate clamping voltage for their specific application needs.
  • Power Dissipation: With a power dissipation of 225 mW, these diodes can handle a significant amount of energy, contributing to the durability and longevity of the overall system.
  • Package: The compact SOT-23 package is designed for space-constrained applications, providing excellent power density without compromising performance.
  • Thermal Performance: The superior thermal performance ensures reliable operation even under varying temperature conditions, making them suitable for a wide range of industrial and consumer applications.
  • ESD Tolerance: With built-in electrostatic discharge (ESD) protection, the SZMMBZ5257ELT1G diodes are resilient to the common causes of electronic failures, enhancing the reliability of the end product.

Applications

The versatility of the SZMMBZ5257ELT1G Zener diodes makes them ideal for a multitude of applications. They are commonly used in:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial controls and automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5257ELT1G diodes are no exception. They are produced with strict quality control measures and are designed to meet or exceed industry standards for performance and reliability. Whether for commercial, industrial, or high-reliability applications, these Zener diodes provide a trusted solution for voltage regulation and protection.

With the SZMMBZ5257ELT1G series, ON Semiconductor continues to set the bar for Zener diode performance, offering designers a reliable and efficient solution for their circuit protection needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess