EN
  • EN
  • DE

SZMM5Z8V2ST5G

Part No SZMM5Z8V2ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2.07%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279587-SZMM5Z8V2ST5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z8V2ST5G CAD Model

Description

ON Semiconductor SZMM5Z8V2ST5G - Robust Voltage Regulator for Advanced Electronics

The ON Semiconductor SZMM5Z8V2ST5G is a high-performance voltage regulator designed to maintain stable voltage levels in a variety of electronic applications. This precision device is a Zener diode, tailored to offer a reliable solution for voltage regulation and protection in an extensive range of products, from consumer electronics to industrial control systems.

Key Features:

  • Voltage Stability: With a nominal Zener voltage of 8.2V, the SZMM5Z8V2ST5G ensures a stable output, providing consistent performance and enhancing the reliability of the overall electronic system.
  • Power Dissipation: This component has a power dissipation rating of 500mW, making it suitable for handling moderate power levels in compact circuit designs.
  • Package: Encased in a small SOD-523 package, it is optimized for space-constrained applications, allowing for efficient use of PCB real estate without compromising on power and performance.
  • Thermal Performance: The SZMM5Z8V2ST5G is designed to operate effectively over a broad temperature range, ensuring reliable function even under varying environmental conditions.
  • Regulatory Compliance: This component is RoHS compliant, meaning it adheres to strict environmental standards, reducing hazardous substances in electronic products.

Applications:

The SZMM5Z8V2ST5G is versatile and can be implemented across a diverse array of applications. Its primary use is to provide voltage regulation, but it can also be used for overvoltage protection, voltage reference, or in a clipping circuit. Typical applications include:

  • Power Supplies
  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Devices
  • Computer Peripherals

Conclusion:

With its robust design and reliable performance, the ON Semiconductor SZMM5Z8V2ST5G is an excellent choice for engineers and designers looking to enhance the stability and longevity of their electronic systems. Its compact form factor, combined with its thermal and electrical characteristics, make it an invaluable component in maintaining the integrity of sensitive circuits.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1443 $58.4415
980+ $0.1184 $116.0320
1,515+ $0.1147 $173.7705
2,085+ $0.1110 $231.4350
2,695+ $0.1073 $289.1735
3,605+ $0.0963 $347.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess