EN
  • EN
  • DE

AD1341KZ

Part No AD1341KZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-CHANNEL DATA AQ SYSTEM / 12 Bit Analog to Digital Converter 1 Input 1 4-STSTAMP™ (0.47x0.47)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD1341
Package Bulk
Number of Bits 12
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-PGA-S/HADC
Number of A/D Converters 1
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V, ±14.25V ~ 15.75V
Voltage - Supply, Digital 4.75V ~ 5.25V, ±14.25V ~ 15.75V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-BCQFP
Supplier Device Package 4-STSTAMP™ (0.47x0.47)
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD1341KZ,ANAANAAD1341KZ
Standard Package 1
Win Source Part Number 1030285-AD1341KZ
Ultra Librarian 3D Model Ultra Librarian AD1341KZ CAD Model

Description

The AD1341KZ is a high-precision, feature-rich integrated circuit from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide array of applications, this product is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Accuracy: The AD1341KZ is built for applications where precision is paramount, offering exceptional accuracy and stability in its readings.
  • Low Power Consumption: With energy efficiency in mind, this device operates on low power, making it suitable for battery-powered applications and those where power conservation is critical.
  • Advanced Integration: This product integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Design: The AD1341KZ is constructed to withstand harsh conditions, ensuring reliable performance in a variety of environments.
  • Flexible Interface: The device offers a flexible interface that is compatible with most microcontrollers, making it easy to integrate into existing systems.

Applications

The AD1341KZ is versatile and can be used in numerous applications, including but not limited to:

  • Industrial Control Systems
  • Precision Data Acquisition
  • Medical Equipment
  • Automotive Electronics
  • Instrumentation

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Specified Package
Interface Type Digital/Analog

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess