EN
  • EN
  • DE

SZMM5Z6V8ST5G

Part No SZMM5Z6V8ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2.06%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279598-SZMM5Z6V8ST5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z6V8ST5G CAD Model

Description

The SZMM5Z6V8ST5G is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of the Zener diode series which is well-suited for voltage regulation applications, ensuring stable performance in a variety of electronic circuits.

Key Features

  • Voltage Regulation: The SZMM5Z6V8ST5G offers precise voltage regulation, with a nominal Zener voltage of 6.8V. This makes it ideal for providing a stable reference voltage in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: Encased in a small SOD-523 package, the SZMM5Z6V8ST5G is designed for space-constrained applications, providing essential functionality without taking up valuable real estate on the PCB.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SZMM5Z6V8ST5G is a reliable component for your voltage regulation needs, withstanding the test of time and operating conditions.
  • Surface Mount: As a surface-mount device (SMD), this diode allows for efficient assembly and soldering on printed circuit boards, streamlining the manufacturing process.

Applications

The SZMM5Z6V8ST5G is versatile and can be used in various applications, such as:

  • Consumer electronics
  • Telecommunication devices
  • Power management systems
  • Industrial controls
  • Computing devices

Environmental and Quality Certifications

ON Semiconductor ensures that the SZMM5Z6V8ST5G complies with environmental standards, including RoHS and Pb-Free certifications. This commitment to environmental stewardship and quality makes the SZMM5Z6V8ST5G not only a reliable choice for voltage regulation but also a responsible one.

In summary, the SZMM5Z6V8ST5G from ON Semiconductor is an excellent choice for designers looking for a compact, efficient, and reliable voltage regulation solution. With its precise voltage regulation capabilities and adherence to quality and environmental standards, it stands out as a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1443 $58.4415
980+ $0.1184 $116.0320
1,515+ $0.1147 $173.7705
2,085+ $0.1110 $231.4350
2,695+ $0.1073 $289.1735
3,605+ $0.0963 $347.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess