EN
  • EN
  • DE

P4SMAJ13ADF-13

Part No P4SMAJ13ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC DFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 13V
Minimum Breakdown Voltage 14.4V
Max Clamping Voltage 21.5V
Peak Pulse Current(Ippm) 18.6A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Flat
Win Source Part Number 1085684-P4SMAJ13ADF-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4SMAJ13ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ13ADF-13 TVS Diode

The P4SMAJ13ADF-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is an essential component for safeguarding circuits in a wide range of applications, including consumer electronics, automotive systems, industrial equipment, and communication infrastructure.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 13V, which allows it to remain non-conductive in normal operating conditions until a voltage spike occurs.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 400 Watts (@10/1000μs waveform), ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 21.5V, the P4SMAJ13ADF-13 quickly responds to overvoltage events, clamping them to a safe level to protect the downstream circuitry.
  • Low Leakage Current: The device exhibits low leakage current, which minimizes power loss when the diode is in standby mode, enhancing the overall efficiency of the system it protects.
  • Fast Response Time: The TVS diode is designed for fast response to transient events, providing immediate protection upon detection of a voltage surge.
  • DO-214AC (SMA) Package: Encased in a compact DO-214AC (SMA) package, the P4SMAJ13ADF-13 is suitable for high-density PCB layouts and is easy to integrate into a variety of designs.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The P4SMAJ13ADF-13 is versatile and can be used in a multitude of applications, including:

  • Protection of I/O Interfaces
  • Voltage Regulation for sensitive electronics
  • Protection against ESD, lightning, and other transient events
  • Automotive control systems
  • Industrial power lines
  • Consumer electronics such as smartphones, tablets, and PCs
  • Telecommunication systems

With its combination of high surge capability, fast response time, and compact form factor, the P4SMAJ13ADF-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1288 $57.9600
1,095+ $0.1057 $115.7415
1,695+ $0.1025 $173.7375
2,335+ $0.0991 $231.3985
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess