EN
  • EN
  • DE

LM7171BIM/NOPB

Part No LM7171BIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series VIP™ III
Package Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4100V/µs
Gain Bandwidth Product 200 MHz
-3db Bandwidth 220 MHz
Current - Input Bias 2.7 µA
Voltage - Input Offset 200 µV
Current - Supply 6.5mA
Current - Output / Channel 118 mA
Voltage - Supply Span (Min) 5.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM7171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM7171BIM-NDR,2156-LM7171BIM/NOPB-TI,LM7171BIMNOPB,-LM7171BIM/NOPB-ND,*LM7171BIM/NOPB,NATNSCLM7171BIM/NOPB
Standard Package 95
Win Source Part Number 1021850-LM7171BIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7171BIM/NOPB CAD Model

Description

LM7171BIM/NOPB High-Speed Operational Amplifier

The LM7171BIM/NOPB is a high-performance operational amplifier from Texas Instruments that delivers exceptional speed and accuracy for a wide range of applications. This operational amplifier is designed to meet the demands of high-speed signal processing tasks, including video and RF amplification, test equipment, and communication systems.

Key Features:

  • High Slew Rate: The LM7171BIM/NOPB boasts an impressive slew rate of 4100 V/µs, which allows it to handle rapid changes in input signals without distortion, making it well-suited for high-speed data acquisition and signal conditioning.
  • Wide Bandwidth: With a gain bandwidth product of 200 MHz, this op-amp can process high-frequency signals while maintaining its gain, making it ideal for applications such as video processing and high-speed ADC/DAC buffering.
  • Low Distortion: The device offers a total harmonic distortion plus noise (THD+N) of 0.03%, ensuring the integrity of the signal is maintained, particularly important in audio and communication applications.
  • High Output Current: Capable of delivering a continuous output current of 100 mA, the LM7171BIM/NOPB can drive capacitive loads and power other devices in the circuit.
  • Supply Voltage Range: It operates over a wide supply voltage range of ±5V to ±15V, providing flexibility in various application designs.
  • Robust Package: The NOPB (No Lead (Pb)) version of the package indicates a lead-free and environmentally friendly product. It is available in an 8-pin SOIC package that is suitable for space-constrained applications.

Applications:

The LM7171BIM/NOPB is versatile and can be used in a variety of applications. It is particularly useful in:

  • Professional Video Electronics
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Telecommunications and RF Amplification
  • High-speed Signal Conditioning

In conclusion, the LM7171BIM/NOPB from Texas Instruments is a high-speed operational amplifier that combines speed, precision, and power efficiency, making it a top choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7605 $52.3655
26+ $3.9061 $101.5586
40+ $3.7840 $151.3600
55+ $3.6620 $201.4100
71+ $3.5399 $251.3329
95+ $3.1737 $301.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,975 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess