EN
  • EN
  • DE

SZMM5Z33VT5G

Part No SZMM5Z33VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±6.06%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 23.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279624-SZMM5Z33VT5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z33VT5G CAD Model

Description

Introducing the ON Semiconductor SZMM5Z33VT5G Zener Diode

The ON Semiconductor SZMM5Z33VT5G is a high-performance Zener diode designed to offer excellent voltage regulation with a minimal footprint. This robust component is perfect for a wide range of electronic applications, including voltage stabilization and voltage reference circuits.

Key Features

  • Voltage Regulation: The SZMM5Z33VT5G boasts a nominal Zener voltage of 33V, providing stable voltage regulation in your circuit designs.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle significant power levels, making it suitable for more demanding applications.
  • Compact SOD-123 Surface Mount Package: The small SOD-123 package is ideal for space-constrained applications, allowing for efficient use of PCB real estate without compromising performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SZMM5Z33VT5G is a reliable component for your electronic designs, providing consistent performance over time.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications

The SZMM5Z33VT5G Zener diode is versatile and can be used in multiple applications such as:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunications infrastructure

Product Specifications

Below are the detailed specifications for the SZMM5Z33VT5G:

  • Package: SOD-123
  • Zener Voltage (VZ): 33V
  • Maximum Power Dissipation (PD): 500 mW
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

With its combination of compact size, robust power handling, and precision voltage regulation, the ON Semiconductor SZMM5Z33VT5G is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess