EN
  • EN
  • DE

SZMM3Z22VT1G

Part No SZMM3Z22VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 300MW SOD323 / Zener Diode 22 V 300 mW ±5% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 15.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z22VT1G-ND,488-SZMM3Z22VT1GDKR,2156-SZMM3Z22VT1G-OS,488-SZMM3Z22VT1GTR,ONSONSSZMM3Z22VT1G,488-SZMM3Z22VT1GCT
Standard Package 3,000
Win Source Part Number 1325486-SZMM3Z22VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z22VT1G CAD Model

Description

ON Semiconductor SZMM3Z22VT1G Zener Diode

The SZMM3Z22VT1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This surface-mount device (SMD) offers a 22V nominal Zener voltage, making it suitable for a broad range of electronic circuits. The precision of the voltage regulation is ensured by the tight tolerance of ±5%, which is critical for maintaining stable operation in sensitive electronics.

This Zener diode is part of ON Semiconductor's expansive portfolio of semiconductor components known for their reliability and performance. The SZMM3Z22VT1G is housed in a small SOD-323 package, which is ideal for space-constrained applications. Despite its compact size, it can handle a power dissipation of up to 300mW, sufficient for many low-power operations.

The device features a robust design that can withstand significant stress. It has a surge capability of up to 40W at 10ms, which is essential for protecting circuits against voltage spikes. Furthermore, the SZMM3Z22VT1G is characterized by its low leakage current and excellent clamping capability, making it an excellent choice for surge protection and voltage stabilization purposes.

ON Semiconductor has designed the SZMM3Z22VT1G to meet the stringent requirements of the industrial market. It operates over a wide temperature range of -55°C to +150°C, ensuring reliable performance under extreme conditions. This Zener diode is also compliant with the RoHS directive, meaning it is manufactured without the use of hazardous substances, aligning with modern environmental standards.

Applications for the SZMM3Z22VT1G are diverse, including but not limited to consumer electronics, telecommunications, and industrial equipment. It's commonly used in power supply circuits, voltage reference modules, and protection circuits where precise voltage regulation is crucial. With ON Semiconductor's reputation for quality, customers can trust the SZMM3Z22VT1G to deliver consistent performance and enhance the reliability of their electronic designs.

For those looking to incorporate a dependable Zener diode into their circuitry, the SZMM3Z22VT1G offers the perfect blend of size, power, and precision required for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0666 $50.2830
1,830+ $0.0547 $100.1010
2,835+ $0.0530 $150.2550
3,900+ $0.0513 $200.0700
5,045+ $0.0496 $250.2320
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess