EN
  • EN
  • DE

SZESD5Z6.0T5G

Part No SZESD5Z6.0T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.8V
Voltage - Clamping (Max) @ Ipp 20.5V
Current - Peak Pulse (10/1000µs) 8.8A
Power - Peak Pulse 181W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298688-SZESD5Z6.0T5G
Ultra Librarian 3D Model Ultra Librarian SZESD5Z6.0T5G CAD Model

Description

ON Semiconductor SZESD5Z6.0T5G - ESD Protection Diode

The ON Semiconductor SZESD5Z6.0T5G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage events. This robust diode is an essential component for modern electronic devices, offering high surge protection in a compact, surface-mount package.

Key Features

  • ESD Protection: This device is specifically engineered to provide excellent protection against ESD, ensuring that sensitive circuitry is shielded from the damaging effects of sudden electrostatic events.
  • Low Clamping Voltage: The SZESD5Z6.0T5G has a low clamping voltage, which is crucial for the protection of modern integrated circuits that operate at low voltage levels.
  • Low Leakage Current: The diode features an ultra-low leakage current, which helps to minimize power loss and maintain the efficiency of the overall system.
  • Fast Response Time: With its fast response time to transient events, this diode ensures that protection is immediate, reducing the risk of damage to the protected component.
  • Small Package Size: The compact SOD-523 package makes it suitable for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.

Applications

The SZESD5Z6.0T5G is ideal for a wide range of applications where ESD protection is critical. These include:

  • Portable Electronics
  • Data and Signal Lines
  • Microcontroller Input Protection
  • Smartphone and Tablet Interfaces
  • USB and HDMI Ports
  • Other High-Speed Data Line Protection

Product Specifications

The SZESD5Z6.0T5G offers impressive electrical characteristics that make it suitable for high-performance applications:

  • ESD Protection Voltage: ±20 kV (Air), ±15 kV (Contact)
  • Maximum Working Voltage: 6.0 V
  • Clamping Voltage: 15 V at 1 A (8/20 μs Waveform)
  • Peak Pulse Power Dissipation: 200 W (8/20 μs Waveform)
  • Operating Temperature Range: -55°C to +150°C

With its combination of features, the ON Semiconductor SZESD5Z6.0T5G is an excellent choice for designers seeking to enhance the reliability and longevity of their electronic products by integrating robust ESD protection.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess