EN
  • EN
  • DE

SZESD1L001W1T2G

Part No SZESD1L001W1T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 30V (Typ)
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SZESD1
Other Names SZESD1L001W1T2GOSTR,SZESD1L001W1T2GOSDKR,SZESD1L001W1T2GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298702-SZESD1L001W1T2G
Ultra Librarian 3D Model Ultra Librarian SZESD1L001W1T2G CAD Model

Description

ON Semiconductor SZESD1L001W1T2G: A Robust ESD Protection Solution

The SZESD1L001W1T2G from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This unidirectional TVS (Transient Voltage Suppressor) diode is a crucial component for modern electronics where reliability and durability are of paramount importance.

Key Features

  • Low Clamping Voltage: It offers a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well protected from high transient voltages while minimizing the impact on signal integrity.
  • High ESD Protection: The device is capable of withstanding ESD strikes up to ±30 kV, exceeding the IEC61000-4-2 standard, which makes it ideal for high-reliability applications.
  • Small Package Size: Packaged in a compact SOD-323 package, it is designed to save valuable board space while providing robust ESD protection.
  • Fast Response Time: With its ultra-fast response time to ESD strikes, it ensures immediate protection for your circuitry, preserving the longevity and functionality of the end product.
  • RoHS Compliant: The SZESD1L001W1T2G is fully compliant with current RoHS directives, making it suitable for use in environmentally sensitive applications.

Applications

ON Semiconductor's SZESD1L001W1T2G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Computer Interfaces
  • Communication Systems
  • Medical Equipment
  • Automotive Electronics

Product Summary

The SZESD1L001W1T2G is an exemplary solution for engineers looking to enhance the ESD robustness of their electronic designs. Its combination of low clamping voltage, high ESD protection level, small form factor, and fast response time make it a top choice for protecting critical electronic components from the potentially damaging effects of electrostatic discharge. With ON Semiconductor's commitment to quality and reliability, this ESD protection diode is an essential element in the development of durable and reliable electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5690 $51.2100
215+ $0.4669 $100.3835
335+ $0.4523 $151.5205
460+ $0.4377 $201.3420
595+ $0.4231 $251.7445
795+ $0.3794 $301.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess