EN
  • EN
  • DE

SZBZX84C8V2ET3G

Part No SZBZX84C8V2ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 225MW SOT23-3 / Zener Diode 8.2 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 10,000
Win Source Part Number 1325532-SZBZX84C8V2ET3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C8V2ET3G CAD Model

Description

Product Overview: SZBZX84C8V2ET3G

The SZBZX84C8V2ET3G is a high-performance Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is engineered to provide a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and low leakage current, it is an ideal choice for use in voltage stabilization and voltage reference circuits.

Key Features

  • Voltage Regulation: The SZBZX84C8V2ET3G offers a nominal Zener voltage of 8.2V, providing stable voltage regulation for circuits that require a specific operating voltage.
  • Power Dissipation: With a power dissipation of 350 mW, it can withstand moderate levels of power without compromising performance, making it suitable for a variety of power management applications.
  • Package: This component is available in a small SOT-23 surface mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • High Reliability: ON Semiconductor's dedication to quality ensures that the SZBZX84C8V2ET3G meets stringent reliability standards, providing a dependable solution for critical applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring consistent performance under varying environmental conditions.

Applications

The SZBZX84C8V2ET3G is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply circuits
  • Consumer electronics
  • Voltage reference circuits
  • Overvoltage protection systems
  • Switching power supplies

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The SZBZX84C8V2ET3G complies with RoHS directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets with strict environmental regulations.

With its robust design, precise voltage regulation, and compliance with environmental standards, the SZBZX84C8V2ET3G from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient Zener diode solution.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1840 $50.6000
665+ $0.1510 $100.4150
1,030+ $0.1462 $150.5860
1,415+ $0.1415 $200.2225
1,830+ $0.1368 $250.3440
2,445+ $0.1227 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess