EN
  • EN
  • DE

SZBZX84C6V2ET3G

Part No SZBZX84C6V2ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 225MW SOT23-3 / Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 10,000
Win Source Part Number 1324890-SZBZX84C6V2ET3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C6V2ET3G CAD Model

Description

The SZBZX84C6V2ET3G from ON Semiconductor is a robust and versatile Zener diode designed for applications requiring voltage regulation and protection. This Zener diode is an excellent choice for designers looking for a reliable component that offers precise voltage control and stability in a compact package.

Key Features

  • Zener Voltage: The SZBZX84C6V2ET3G has a nominal Zener voltage of 6.2V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • Package: Encased in an SOT-23 surface-mount package, the SZBZX84C6V2ET3G is designed for space-saving applications and is easy to integrate into a variety of PCB layouts.
  • Temperature Stability: It offers excellent operational stability over a wide temperature range, making it suitable for use in environments with fluctuating temperatures.
  • Standard Tolerance: The diode comes with a standard tolerance of ±5%, allowing for consistent performance and ease of design for circuit applications.

Applications

The SZBZX84C6V2ET3G is commonly used in a multitude of electronic applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C6V2ET3G is no exception. It is manufactured to the highest standards to ensure optimal performance and reliability. This Zener diode is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.

Conclusion

Whether you are developing power supplies, protecting sensitive electronics, or requiring a stable reference voltage, the SZBZX84C6V2ET3G from ON Semiconductor is a solid choice that combines performance, compactness, and reliability. Its technical characteristics and versatility make it a go-to component for engineers and designers across various sectors.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess