EN
  • EN
  • DE

SZBZX84C3V6LT3G

Part No SZBZX84C3V6LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C3V6LT3GOSTR,SZBZX84C3V6LT3G,SZBZX84C3V6LT3GOSDKR,SZBZX84C3V6LT3GOSCT
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279687-SZBZX84C3V6LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V6LT3G CAD Model

Description

ON Semiconductor SZBZX84C3V6LT3G Zener Diodes

The ON Semiconductor SZBZX84C3V6LT3G represents a series of surface-mount Zener diodes designed for voltage regulation and voltage reference applications. These diodes are known for their high reliability and consistency, making them a popular choice in the electronics industry for various applications such as power supply circuits, voltage clamping, and protection against voltage transients.

Key Features

  • Voltage Range: The SZBZX84C3V6LT3G Zener diode has a nominal Zener voltage of 3.6V, which is ideal for applications requiring a precise voltage regulation within a 3V to 4V range.
  • Power Dissipation: These diodes offer a power dissipation of 300mW, making them suitable for handling moderate power levels in circuit protection without compromising performance or reliability.
  • Package: The diode comes in a small SOT-23 package, which is widely used in the industry for its compact footprint. This allows for high-density mounting and is suitable for space-constrained applications.
  • Temperature Stability: The SZBZX84C3V6LT3G offers excellent stability over a wide operating temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tolerance: A tolerance of ±5% on the nominal Zener voltage provides a good balance between precision and flexibility, accommodating slight variations in circuit conditions without compromising the overall functionality.

Applications

The versatility of the SZBZX84C3V6LT3G Zener diodes allows them to be used in a wide range of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial controls
  • Medical devices
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C3V6LT3G Zener diodes are manufactured with rigorous quality control processes, ensuring they meet industry standards for performance and durability. Customers can trust these components for their critical circuit protection and voltage regulation needs.

Overall, the ON Semiconductor SZBZX84C3V6LT3G Zener diodes are a reliable and efficient solution for designers looking to incorporate voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess