EN
  • EN
  • DE

SSQ15

Part No SSQ15
Manufacturer Bel Fuse Inc.
Catalog Electronic Wholesale
Description Square Ceramic Surface Mount Quick Acting Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1259695-SSQ15
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSQ15 CAD Model

Description

The SSQ15 is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect electronic circuits from overcurrent conditions. These fuses are vital for safeguarding sensitive components against damage caused by excessive current flow. The SSQ15 is designed for space-constrained applications.

Applications

  • Consumer Electronics: Protecting smartphones, tablets, and laptops from overcurrent events.
  • Power Supplies: Providing overcurrent protection in AC-DC and DC-DC power supplies.
  • LED Lighting: Safeguarding LED drivers and lighting circuits.
  • Battery Chargers: Protecting battery charging circuits in portable devices.
  • Industrial Control Systems: Providing protection for sensitive control circuitry.

Features

  • Surface Mount Package: Designed for easy installation on printed circuit boards.
  • Fast Acting: Quickly interrupts the circuit during overcurrent conditions.
  • Compact Size: Saves valuable board space.
  • High Breaking Capacity: Can safely interrupt high fault currents.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Enhanced Safety: Protects electronic circuits from damage caused by overcurrent events.
  • Reduced Downtime: Prevents equipment failure due to excessive current flow.
  • Improved Reliability: Ensures stable operation of electronic devices.
  • Cost Savings: Reduces the risk of component damage, lowering repair and replacement costs.
  • Compliance with Standards: Helps meet safety regulatory requirements.

Additional Details

The SSQ15 surface mount fuse is designed for overcurrent protection in a wide range of electronic applications. Its fast-acting characteristics and high breaking capacity ensure reliable protection against fault currents. The compact size allows for easy integration into space-constrained designs. Specific electrical characteristics, such as rated current, voltage rating, and interrupting rating, can be found in the official Bel Fuse datasheet. Selecting the correct fuse rating is critical to prevent nuisance tripping or inadequate protection. Consider the inrush current of the circuit when choosing the appropriate fuse.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,179 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess