EN
  • EN
  • DE

SZBZX84C30ET1G

Part No SZBZX84C30ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±7%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 21V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1104711-SZBZX84C30ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C30ET1G CAD Model

Description

ON Semiconductor SZBZX84C30ET1G Zener Diode

The ON Semiconductor SZBZX84C30ET1G is a high-performance Zener diode designed to provide precision voltage regulation in a wide array of electronic applications. This surface-mount device comes in a compact SOT-23 package, making it ideal for space-constrained applications where a small footprint is essential.

With a nominal Zener voltage of 30V, the SZBZX84C30ET1G is suitable for use in voltage stabilization and clipping circuits, as well as in voltage reference applications. It offers a tight voltage tolerance, ensuring reliable operation and consistent performance across various conditions. This Zener diode is characterized by its low leakage current and excellent stability, making it a preferred choice for designers who require a dependable voltage reference or protection device.

The SZBZX84C30ET1G is capable of dissipating up to 225mW of power, which helps to maintain stability and prolong the life of the device under typical operating conditions. Its robust design enables it to withstand transient overvoltage events, thereby offering protection to sensitive electronic components in the circuit.

ON Semiconductor has designed the SZBZX84C30ET1G with an emphasis on quality and reliability. The device is compliant with industry-standard specifications, including the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental standards reflects ON Semiconductor's dedication to producing environmentally responsible components.

Whether you're working on power management solutions, consumer electronics, or industrial systems, the SZBZX84C30ET1G Zener diode from ON Semiconductor is an excellent choice for ensuring precise voltage regulation and protection. Its combination of small size, high power dissipation, and precision voltage control makes it a versatile component that can be integrated into a variety of electronic designs.

For engineers and designers looking for a reliable Zener diode with consistent performance, the SZBZX84C30ET1G from ON Semiconductor is a component that stands out for its quality, efficiency, and durability.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0769 $50.3695
1,585+ $0.0631 $100.0135
2,455+ $0.0611 $150.0005
3,380+ $0.0592 $200.0960
4,375+ $0.0572 $250.2500
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352,007 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess