EN
  • EN
  • DE

SZBZX84C2V4LT1G

Part No SZBZX84C2V4LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 2.4 V 225 mW ±8% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C2V4LT1GOSCT, SZBZX84C2V4LT1G-ND, SZBZX84C2V4LT1GOSTR, SZBZX84C2V4LT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935858-SZBZX84C2V4LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C2V4LT1G CAD Model

Description

ON Semiconductor SZBZX84C2V4LT1G - Zener Diode

The SZBZX84C2V4LT1G from ON Semiconductor is a robust and reliable Zener diode designed for voltage regulation and voltage reference applications. This surface-mount device comes in a compact SOT-23 package, making it suitable for high-density circuit boards where space is at a premium. It is commonly employed in a variety of electronic devices to provide precise voltage clamping and stabilization.

Key Features

  • Zener Voltage: The diode has a nominal Zener voltage of 2.4V, making it suitable for applications where a low voltage reference is required.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • Package: The SOT-23 package is not only compact but also offers efficient heat dissipation, which is crucial for maintaining the reliability and longevity of the device.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range from -55°C to +150°C, allowing for use in extreme environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive circuits.

Applications

The SZBZX84C2V4LT1G is versatile and can be used in a wide array of applications including:

  • Consumer Electronics
  • Power Management Systems
  • Automotive Electronics
  • Telecommunications
  • Medical Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C2V4LT1G Zener diode is manufactured with stringent quality controls and is designed to meet or exceed industry standards for performance and reliability. Users can trust this component to deliver consistent performance and to protect their circuits from overvoltage conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess