EN
  • EN
  • DE

SZBZX84C2V4ET1G

Part No SZBZX84C2V4ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±8%
Power - Max 225 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C2V4ET1GOSTR,SZBZX84C2V4ET1GOSCT,SZBZX84C2V4ET1G,2832-SZBZX84C2V4ET1G-488,SZBZX84C2V4ET1GOSDKR,2832-SZBZX84C2V4ET1GTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279697-SZBZX84C2V4ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C2V4ET1G CAD Model

Description

The SZBZX84C2V4ET1G from ON Semiconductor is a high-performance, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This device is part of ON Semiconductor's extensive Zener diode product line, known for their reliability and consistency.

Key Features

  • Voltage Regulation: The SZBZX84C2V4ET1G offers precise voltage regulation, with a nominal Zener voltage of 2.4V, making it suitable for a variety of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle moderate levels of power, ensuring stable operation under varying conditions.
  • Package: Encased in a compact SOT-23 package, the SZBZX84C2V4ET1G is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, making it a versatile choice for designers.
  • Temperature Stability: The device boasts excellent temperature stability, which guarantees reliable performance across a wide temperature range.
  • Reverse Leakage Current: It features a low reverse leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.

Applications

The SZBZX84C2V4ET1G is suitable for a wide array of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SZBZX84C2V4ET1G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This commitment to quality makes the SZBZX84C2V4ET1G a trusted component in critical and demanding applications.

Environmental Compliance

The SZBZX84C2V4ET1G is also environmentally friendly, complying with RoHS directives, which limits the use of hazardous substances in electronic components. This makes it a suitable choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0522 $50.1120
2,335+ $0.0429 $100.1715
3,615+ $0.0415 $150.0225
4,980+ $0.0402 $200.1960
6,430+ $0.0389 $250.1270
8,625+ $0.0348 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess