EN
  • EN
  • DE

SZ1SMB5917BT3G-VF01

Part No SZ1SMB5917BT3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5.13%
Power - Max 3 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5917
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279618-SZ1SMB5917BT3G-VF01
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5917BT3G-VF01 CAD Model

Description

ON Semiconductor SZ1SMB5917BT3G-VF01 Zener Diode

The ON Semiconductor SZ1SMB5917BT3G-VF01 is a high-quality Zener diode designed to provide excellent voltage regulation and protection capabilities in a wide array of electronic applications. This Zener diode is a part of ON Semiconductor's extensive range of voltage regulation devices, known for their reliability and performance.

Key Features

  • Voltage Range: The SZ1SMB5917BT3G-VF01 offers a nominal Zener voltage of 3.3V, making it suitable for applications requiring a regulated voltage around this value.
  • Power Dissipation: With a power dissipation rating of 3W, this diode can withstand moderate power levels, which is ideal for handling typical circuit power surges.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is highly valued for its compact footprint and ease of integration into various PCB designs.
  • Thermal Stability: The diode features superior thermal stability, ensuring consistent performance over a broad operating temperature range.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive electronic circuits.

Applications

The SZ1SMB5917BT3G-VF01 is versatile and can be utilized in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the SZ1SMB5917BT3G-VF01 Zener diode is manufactured to meet the highest standards of quality and reliability. It is designed to comply with the rigorous demands of industrial and commercial applications, ensuring longevity and consistent performance.

Environmental Compliance

The SZ1SMB5917BT3G-VF01 is also environmentally friendly, adhering to ON Semiconductor's commitment to sustainability. It is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from harmful substances such as lead, mercury, and cadmium.

In summary, the ON Semiconductor SZ1SMB5917BT3G-VF01 Zener diode is an excellent choice for designers looking for a robust voltage regulation solution that combines performance, compactness, and environmental compliance.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess