EN
  • EN
  • DE

SVC354S-TR-E

Part No SVC354S-TR-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIFFUSED JUNCTION TYPE SILICON C / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 634 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 349503-SVC354S-TR-E
Ultra Librarian 3D Model Ultra Librarian SVC354S-TR-E CAD Model

Description

Product Overview: SVC354S-TR-E by ON Semiconductor

The SVC354S-TR-E is a high-performance, surface-mount Transient Voltage Suppressor (TVS) diode, meticulously engineered by ON Semiconductor to provide state-of-the-art circuit protection. This robust component is specifically designed to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an ideal choice for a wide range of applications where reliability and stability are of paramount importance.

Key Features

  • Electrical Characteristics: The SVC354S-TR-E offers excellent clamping capability, with a peak pulse power dissipation of 400 Watts for a 10/1000μs waveform. This ensures effective protection against high energy transients.
  • Low Leakage: With its low leakage current, it ensures minimal power loss and conserves energy, making it suitable for power-sensitive designs.
  • Fast Response Time: Its response time is virtually instantaneous, providing prompt protection against transient voltage spikes.
  • Surface Mount Package: The TVS diode comes in a compact SOD-323 package, which is optimal for automated assembly processes and helps in saving valuable board space.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The versatility of the SVC354S-TR-E allows it to be integrated into a diverse array of electronic systems. These include:

  • Portable Devices: Smartphones, tablets, and other handheld gadgets benefit from its compact size and robust protection features.
  • Computing Systems: It is suitable for use in desktops, laptops, and servers where sensitive components require shielding from electrical transients.
  • Industrial Electronics: In environments with high risk of voltage spikes, such as manufacturing and automation, the SVC354S-TR-E provides reliable protection.
  • Networking Equipment: Routers, switches, and other networking devices utilize this TVS diode to ensure uninterrupted data flow and operation.
  • Consumer Electronics: Televisions, audio/video equipment, and gaming consoles are safeguarded from potential damage due to voltage fluctuations.

With its exceptional performance and reliability, the SVC354S-TR-E from ON Semiconductor represents a superior choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1019 $61.0190
24+ $5.0069 $120.1656
36+ $4.8510 $174.6360
50+ $4.6939 $234.6950
64+ $4.5380 $290.4320
86+ $4.0679 $349.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess