EN
  • EN
  • DE

SVC234-TB-E

Part No SVC234-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description FM VARICAP TWIN VR 6.5V / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 898574-SVC234-TB-E
Ultra Librarian 3D Model Ultra Librarian SVC234-TB-E CAD Model

Description

The SVC234-TB-E from ON Semiconductor is a cutting-edge voltage supervisor designed to ensure reliable operation and system integrity across a variety of applications. This component is crucial for monitoring the system voltage and initiating a reset if the voltage drops below a predetermined threshold, thereby safeguarding the system from unpredictable behavior due to power irregularities.

Key Features

  • Precision Voltage Monitoring: The device offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-operated devices where power conservation is critical.
  • Adjustable Reset Delay Time: The SVC234-TB-E provides an adjustable delay time for the reset output, allowing designers to tailor the reset timing to specific system requirements.
  • Wide Operating Voltage Range: This voltage supervisor supports a broad range of operating voltages, enhancing its versatility for use in various electronic systems.
  • Operating Temperature Range: The device is designed to operate effectively over a wide temperature range, making it suitable for harsh environments.

Applications

The SVC234-TB-E is ideal for a multitude of applications where voltage supervision is critical. Some common use cases include:

  • Microprocessor/microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Automotive systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SVC234-TB-E is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of modern electronic systems. With its robust construction and advanced features, the SVC234-TB-E from ON Semiconductor is an excellent choice for designers looking for a reliable voltage supervisor solution.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess