EN
  • EN
  • DE

BB202LX,315

Part No BB202LX,315
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE LV VAR CAP 6V SOD882T / Diode VAR Cap Single 6V 28.2pF 2-Pin SOD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance @ Vr, F 11.2pF @ 2.3V, 1MHz
Capacitance Ratio 2.5
Capacitance Ratio Condition C0.2/C2.3
Voltage - Peak Reverse (Maximum) 6V
Diode Type Single
Operating Temperature Range -55°C ~ 85°C (TJ)
Mounting SMD
Package SOD-882
Manufacturer Package SOD-882T
Win Source Part Number 769697-BB202LX,315
Popularity Medium
Supply and Demand Status Limited
Family Name BB202LX
Introduction Date April 11, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB202LX,315 CAD Model

Description

The BB202LX,315 is a cutting-edge, high-performance silicon-based variable capacitance diode, designed and manufactured by NXP Semiconductors. This diode is specifically engineered for use in electronic tuning applications and is a vital component in a wide range of electronic devices where precise and reliable tuning is required.

Key Features

  • High Tuning Ratio: The BB202LX,315 offers a high tuning ratio, which enables it to provide a wide range of capacitance changes. This is essential for achieving precise tuning in applications such as RF circuits.
  • Low Series Resistance: With its low series resistance, this diode ensures minimal signal loss and better overall performance in high-frequency applications.
  • Excellent Linearity: The diode features excellent linearity, which makes it ideal for applications where a consistent response is critical throughout the tuning range.
  • Compact Package: Encased in a small and robust SOD-323 package, the BB202LX,315 is suitable for space-constrained applications and is easy to integrate into existing circuit designs.

Applications

The BB202LX,315 is versatile and can be utilized in a variety of applications, including:

  • RF tuners and receivers
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)
  • Electronic tuning in car radios
  • Professional communication equipment

Technical Specifications

Parameter Value
Package SOD-323
Capacitance Range Variable
Reverse Voltage 28 V
Forward Current (max) 20 mA

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BB202LX,315 is no exception. This product is manufactured to the highest industry standards and is designed to meet the rigorous demands of professional electronic environments.

You May Also Be Interested in

Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess