EN
  • EN
  • DE

SVC230

Part No SVC230
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 8V CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 28.2pF @ 8V, 1MHz
Capacitance Ratio 1.75
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 16V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 100 @ 3V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 053744-SVC230
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC230 CAD Model

Description

Product Overview: ON Semiconductor's SVC230 Voltage Clamp

The SVC230 by ON Semiconductor is a robust voltage clamp device designed to protect sensitive electronic circuits from voltage transients induced by inductive load switching and lightning. This component is a staple in the protection of integrated circuits and other vulnerable components from sudden spikes in voltage that can lead to irreversible damage or system failure.

Key Features

  • Transient Protection: The SVC230 offers effective transient suppression, ensuring that voltage spikes are clamped to a safe level, thereby safeguarding the integrity of the electronic system.
  • Low Clamping Voltage: With a low clamping voltage, this voltage clamp provides tight control over the excess voltage, offering a higher level of protection for sensitive components.
  • High Surge Capability: The device is capable of handling high surge currents, making it suitable for environments where high energy transients are common.
  • Fast Response Time: The SVC230 reacts quickly to voltage transients, clamping them to a safe level in a matter of nanoseconds, thus providing immediate protection against sudden surges.
  • Low Operating and Leakage Current: ON Semiconductor has designed the SVC230 to have minimal impact on the normal operation of the circuit, with low operating and leakage current characteristics.
  • Robust Construction: The device is built to withstand harsh conditions, ensuring reliability and longevity in a wide range of applications.

Applications

The SVC230 is versatile and can be used in various applications where voltage protection is critical. It is ideal for:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection

Technical Specifications

The SVC230 is characterized by its ability to operate over a wide temperature range, maintaining its protective functions under extreme conditions. It comes in a compact package that is easy to integrate into existing designs without requiring significant board space.

Conclusion

ON Semiconductor's SVC230 voltage clamp is an essential component for designers looking to enhance the durability and reliability of their electronic systems. Its ability to manage high transient voltages and its fast response time make it an invaluable addition to any circuit facing potential voltage threats.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5754 $63.0160
90+ $1.2924 $116.3160
140+ $1.2520 $175.2800
195+ $1.2116 $236.2620
250+ $1.1712 $292.8000
335+ $1.0499 $351.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess