EN
  • EN
  • DE

BB208-03

Part No BB208-03
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 10V 20MA SOD523 / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 569094-BB208-03
Ultra Librarian 3D Model Ultra Librarian BB208-03 CAD Model

Description

NXP BB208-03 Varicap Diode

The NXP BB208-03 is a high-performance silicon tuning diode designed for use in a variety of electronic tuning applications. This varicap diode, also known as a varactor or variable capacitance diode, is a key component in frequency modulation and demodulation circuits, VCOs (Voltage Controlled Oscillators), and RF phase-locked loops in both consumer and industrial electronics.

Key Features

  • High Capacitance Ratio: The BB208-03 offers a high capacitance ratio, which is essential for precise tuning control in RF circuits.
  • Low Series Resistance: It features a low series resistance that ensures minimal signal loss and better performance in high-frequency applications.
  • Compact Package: Housed in a small SOD323 (SC-76) surface-mount package, the BB208-03 is ideal for space-constrained applications.
  • Wide Voltage Range: The device operates effectively across a broad range of reverse bias voltages, accommodating various circuit designs.

Applications

The BB208-03 is versatile and can be used in:

  • TV and FM tuners, providing the necessary electronic tuning functionality.
  • Mobile and wireless communication devices where frequency agility is required.
  • Satellite receivers for adjusting the local oscillator frequency.
  • Other RF circuit applications where variable capacitance is needed to tune the resonance frequency.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BB208-03 is no exception. This component is manufactured to meet high standards, ensuring consistent performance and durability in demanding environments.

Technical Specifications

Parameter Value
Package SOD323 (SC-76)
Capacitance Ratio High
Series Resistance Low
Operating Voltage Range Wide

Whether you are designing a new RF system or upgrading an existing one, the NXP BB208-03 varicap diode is an excellent choice for reliable electronic tuning.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1917 $61.1502
14+ $8.3622 $117.0708
22+ $8.1012 $178.2264
30+ $7.8401 $235.2030
39+ $7.5780 $295.5420
51+ $6.7949 $346.5399
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess