ON Semiconductor SVC219-TB-E Voltage Controlled Oscillator
The ON Semiconductor SVC219-TB-E is a high-performance Voltage Controlled Oscillator (VCO) designed to meet the rigorous demands of contemporary electronic systems. This precision device is a key component in applications such as telecommunications, phase-locked loops (PLLs), radio-frequency (RF) systems, and signal generation modules, where stable and reliable frequency control is paramount.
Key Features
- Wide Frequency Range: The SVC219-TB-E offers a broad frequency range, ensuring versatility across various applications.
- High Stability: With its precise control and stability, the VCO maintains consistent performance even under varying environmental conditions.
- Low Phase Noise: The low phase noise characteristic of this component makes it suitable for high-fidelity and noise-sensitive applications.
- Compact Package: Enclosed in a compact surface-mount package, the SVC219-TB-E is designed for space-constrained applications without compromising performance.
- Power Efficiency: Optimized for low power consumption, this VCO is ideal for battery-operated devices, reducing the overall power requirements and extending device life.
Applications
The versatility of the SVC219-TB-E VCO allows it to be integrated into a wide array of systems. Its primary uses include:
- Wireless communication systems
- Test and measurement equipment
- Signal synthesis
- Satellite communication
- Electronic warfare
- RFID technology
Technical Specifications
ON Semiconductor's SVC219-TB-E is engineered with attention to detail, ensuring high-quality performance. Some of its technical specifications include:
- Supply Voltage: Specified in the datasheet
- Operating Temperature Range: As defined in the datasheet
- Output Waveform: Typically a sine wave or square wave, depending on the application
- Package Type: Surface-mount, suitable for automated PCB assembly processes
For detailed specifications, reference to the official datasheet provided by ON Semiconductor is recommended. It offers comprehensive technical data, including pin configurations, electrical characteristics, and application notes to facilitate proper integration into your design.