EN
  • EN
  • DE

SVC201SPA-M1-AC

Part No SVC201SPA-M1-AC
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195003-SVC201SPA-M1-AC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC201SPA-M1-AC CAD Model

Description

The SVC201SPA-M1-AC is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, specifically tailored for high-performance and reliability in various applications.

Key Features

  • High Surge Capability: Engineered to withstand significant surge events, ensuring durability and long-term reliability in harsh electrical environments.
  • Low Leakage Current: Exhibits minimal leakage current, enhancing the overall efficiency of the device it is integrated into.
  • Fast Response Time: The SVC201SPA-M1-AC is designed to react quickly to transient voltage spikes, protecting sensitive circuitry from potential damage.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, without compromising on performance.

Applications

The versatility of the SVC201SPA-M1-AC allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Technical Specifications

The technical specifications of the SVC201SPA-M1-AC make it a robust choice for circuit protection. Some of its key specifications include:

  • Package Type: SPA
  • Operating Temperature Range: -55°C to +150°C
  • Peak Pulse Power Dissipation: 200 W (10/1000 μs waveform)
  • ESD Capability: IEC61000-4-2 (Level 4)

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SVC201SPA-M1-AC is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) standards, ensuring that it meets global environmental and regulatory requirements.

Conclusion

In summary, the SVC201SPA-M1-AC from ON Semiconductor is a high-quality, robust component designed for effective surge protection in a variety of electronic applications. Its combination of high surge capability, low leakage current, and fast response time, all in a compact package, makes it an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess