EN
  • EN
  • DE
  • IT

SUY98005LT1G

Part No SUY98005LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number SUY98005
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 349377-SUY98005LT1G
Ultra Librarian 3D Model Ultra Librarian SUY98005LT1G CAD Model

Description

ON Semiconductor SUY98005LT1G - High-Performance P-Channel Trench MOSFET

The SUY98005LT1G is a state-of-the-art P-Channel Trench MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced power MOSFET is designed to offer exceptional performance with a focus on energy efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Low Threshold Voltage: With a low gate threshold voltage, the SUY98005LT1G ensures easy drive capability and is suitable for low voltage applications.
  • High Power Dissipation: The device can handle a significant amount of power, making it suitable for high-performance operations.
  • Small Footprint: The compact SOT-23 package is designed for space-constrained applications, allowing for efficient use of PCB space.
  • Low RDS(on): The low on-state resistance minimizes conduction losses, enhancing overall efficiency and performance.
  • High-Speed Switching: Fast switching capabilities make the SUY98005LT1G suitable for high-frequency applications.

Applications:

The versatility of the SUY98005LT1G allows it to be used in various applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Devices

Reliability and Quality:

ON Semiconductor is committed to the highest standards of quality and reliability. The SUY98005LT1G MOSFET is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications. With ON Semiconductor's reputation for quality, you can trust the SUY98005LT1G to deliver consistent performance throughout its lifespan.

Environmental Compliance:

The SUY98005LT1G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability. This commitment ensures that the product is suitable for use in environmentally sensitive applications and adheres to global environmental regulations.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,815+ $0.0557 $323.8955
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,144 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess