EN
  • EN
  • DE

SURS8340T3G

Part No SURS8340T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1262610-SURS8340T3G
Manufacturer Homepage www.onsemi.com
Family Name SURS8340
Introduction Date January 04, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SURS8340T3G CAD Model

Description

The SURS8340T3G is a high-performance Schottky rectifier designed by ON Semiconductor, a company known for its innovative and reliable semiconductor solutions. This device is engineered to meet the rigorous demands of high-frequency applications, providing efficient power conversion with its low forward voltage drop and fast switching capabilities.

Key Features

  • High Current Capacity: The SURS8340T3G is capable of handling a high average rectified forward current, making it suitable for heavy-duty operations.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: Its fast switching speed ensures minimal losses during transition periods, which is critical for high-frequency applications.
  • Thermal Performance: With an excellent thermal performance, the SURS8340T3G can maintain its functionality even under high temperature environments, ensuring reliability and a long operational life.
  • Surface Mount Package: The device comes in a surface-mount package, allowing for compact PCB design and ease of integration into various electronic systems.

Applications

The SURS8340T3G is designed for use in a variety of applications where efficient power conversion is critical. These applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The SURS8340T3G is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each device meets ON Semiconductor's rigorous specifications for performance and durability.

Environmental Compliance

The SURS8340T3G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the SURS8340T3G a responsible choice for your electronic solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3738 $50.4630
330+ $0.3067 $101.2110
505+ $0.2971 $150.0355
700+ $0.2875 $201.2500
900+ $0.2779 $250.1100
1,205+ $0.2492 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,997 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess