EN
  • EN
  • DE

SURS8120T3G-IR02

Part No SURS8120T3G-IR02
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP ULT FAST 200V 1A SMB / Diode Standard 200 V 1A Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 2 µA @ 200 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURS8120
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SURS8120T3G-IR02TR
Standard Package 2,500
Win Source Part Number 981319-SURS8120T3G-IR02
Ultra Librarian 3D Model Ultra Librarian SURS8120T3G-IR02 CAD Model

Description

Product Overview: SURS8120T3G-IR02 by ON Semiconductor

The SURS8120T3G-IR02 is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a leading name in the field of energy-efficient innovations. This device is specifically engineered to cater to the demanding requirements of high-performance applications where efficiency, reliability, and thermal stability are critical.

Key Features

  • High Reverse Voltage Capability: The device is built to withstand significant reverse voltage, ensuring robust performance in circuits where high voltage tolerance is necessary.
  • Low Forward Voltage Drop: The SURS8120T3G-IR02 exhibits a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in your applications.
  • Surface Mount Package: The compact surface mount package allows for streamlined integration into PCBs, saving valuable board space and facilitating miniaturization of end products.
  • High Temperature Operation: This rectifier is capable of operating at high temperatures, making it suitable for harsh environments and ensuring consistent performance under thermal stress.
  • Robust Construction: ON Semiconductor's commitment to quality is evident in the device's construction, which is designed to offer enhanced ruggedness and long-term reliability.

Applications

The SURS8120T3G-IR02 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Automotive Charging Systems
  • Industrial Power Supplies
  • Consumer Electronics
  • Telecommunications Infrastructure

Environmental and Safety Compliance

ON Semiconductor is committed to environmental stewardship. The SURS8120T3G-IR02 adheres to rigorous environmental standards, ensuring that it is compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device supports the sustainability goals of the electronics industry by being lead-free and halogen-free, contributing to greener electronic products.

Conclusion

The SURS8120T3G-IR02 from ON Semiconductor represents a blend of performance, efficiency, and environmental responsibility. Its robust design and versatile application range make it an ideal choice for designers looking to create reliable and energy-efficient electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess