EN
  • EN
  • DE

SURS5664T3G

Part No SURS5664T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194993-SURS5664T3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS5664T3G CAD Model

Description

The SURS5664T3G by ON Semiconductor stands as a testament to the company's commitment to providing high-quality, reliable components for various electronic applications. This product is a robust, surface-mount Schottky barrier rectifier designed to offer efficient low voltage drop with a forward current of 5A. It is a vital component in power management solutions, particularly suited for use in high-frequency rectifiers of switch-mode power supplies, freewheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The SURS5664T3G offers a low forward voltage drop, which enhances overall system efficiency and reduces thermal issues within circuits.
  • High Surge Capacity: It is capable of withstanding high surge currents, making it an excellent choice for applications that experience transient over-voltage conditions.
  • Power Dissipation: With a power dissipation of 1.25 Watts, this component can handle a reasonable amount of energy without compromising its integrity or performance.
  • Operating Temperature Range: It operates over a broad temperature range from -55°C to 150°C, ensuring reliability in various environmental conditions.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (Vrrm): 60V, suitable for many low voltage applications.
  • Forward Continuous Current (If): 5A, allowing for a significant amount of current to pass through the diode in its forward-biased state.
  • Maximum Reverse Leakage Current (Ir): 500µA at 60V, minimizing power loss when the diode is reverse-biased.

Physical Attributes

The SURS5664T3G comes in a compact SMB (Surface-Mounted Device) package, making it ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production costs and time.

Applications

Due to its robust design and electrical characteristics, the SURS5664T3G is well-suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in power converters
  • Polarity protection devices

ON Semiconductor's SURS5664T3G is a reliable and efficient solution for designers seeking a Schottky barrier rectifier that delivers performance and durability. Its combination of low forward voltage drop, high surge capacity, and wide operating temperature range makes it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess