EN
  • EN
  • DE

SURA8215T3G

Part No SURA8215T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 2A SMA / Diode Standard 150 V 2A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 2 µA @ 150 V
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURA8215
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SURA8215T3G-ND,SURA8215T3GOSDKR,SURA8215T3GOSTR,SURA8215T3GOSCT
Standard Package 5,000
Win Source Part Number 1325784-SURA8215T3G
Ultra Librarian 3D Model Ultra Librarian SURA8215T3G CAD Model

Description

ON Semiconductor SURA8215T3G - Robust Rectifier Diode

The SURA8215T3G by ON Semiconductor is a high-performance surface-mount Schottky Barrier Rectifier designed to meet a wide range of applications. This rectifier diode is well-suited for high-frequency rectification and freewheeling application in switching mode converters and inverters. With its low forward voltage drop and high current capability, the SURA8215T3G ensures efficiency and reliability in power management tasks.

Boasting a reverse voltage of up to 150V and a forward current of 8A, this component is an excellent choice for high-density circuit designs. Its power and thermal efficiency are further enhanced by the low forward voltage drop, which reduces losses and improves overall system performance. The SURA8215T3G is packaged in a compact SMB footprint, providing a space-saving solution without compromising on power.

The SURA8215T3G is characterized by its robustness, with a guard ring for enhanced ruggedness and long-term reliability. This feature makes it particularly suitable for demanding environments where stability is critical. Additionally, the device is capable of withstanding high surge currents, making it resilient against unexpected voltage spikes.

Environmental sustainability is a key consideration in the design of the SURA8215T3G. It is Pb-free, halogen-free, and RoHS compliant, minimizing the ecological footprint of your electronic designs. Furthermore, the component is qualified to AEC-Q101 standards, ensuring automotive-grade quality and performance.

Key Features:

  • Low forward voltage drop
  • High surge current capability
  • Guard ring for overvoltage protection
  • 150V reverse voltage
  • 8A forward current
  • Compact SMB package
  • Pb-free, halogen-free, and RoHS compliant
  • AEC-Q101 qualified

Whether you're designing power supplies, DC-DC converters, or any other power management systems, the SURA8215T3G from ON Semiconductor is a reliable and efficient choice that will help optimize your application's performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess