EN
  • EN
  • DE

STR-10-16V-BLDC-MDK-GEVK

Part No STR-10-16V-BLDC-MDK-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT NCP1034 NTMFS4C302N / NCP1034, NTMFS4C302N Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part NCP1034, NTMFS4C302N
Primary Attributes 10V ~ 16V Input Voltage
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-STR-10-16V-BLDC-MDK-GEVK
Standard Package 1
Win Source Part Number 1172947-STR-10-16V-BLDC-MDK-GEVK
Ultra Librarian 3D Model Ultra Librarian STR-10-16V-BLDC-MDK-GEVK CAD Model

Description

The STR-10-16V-BLDC-MDK-GEVK from ON Semiconductor is a comprehensive motor development kit designed to facilitate the rapid design and testing of brushless DC (BLDC) motor applications. This versatile kit is well-suited for engineers and developers looking to experiment with or prototype motor control systems for a wide range of products including drones, home appliances, industrial drives, and automotive components.

At the heart of the kit is a high-performance, low-voltage motor controller that can handle voltages ranging from 10V to 16V, making it ideal for various BLDC motors. The controller is equipped with advanced features such as adjustable speed control, dynamic braking, and a robust protection system that includes overcurrent, overvoltage, and thermal shutdown capabilities. This ensures reliable operation under a variety of conditions and extends the lifespan of the motor.

The STR-10-16V-BLDC-MDK-GEVK kit includes a user-friendly interface that allows for easy parameter tuning and real-time monitoring of the motor's performance. Developers can quickly adjust settings such as speed, torque, and direction, and observe the effects immediately. This hands-on approach accelerates the development process and helps in understanding the nuances of motor control.

The development kit also comes with comprehensive documentation and software support. The included software tools are compatible with a range of development environments, enabling seamless integration into existing projects. Additionally, the kit provides sample code, application notes, and reference designs to jumpstart the development process and reduce time to market.

With its robust feature set and extensive support materials, the STR-10-16V-BLDC-MDK-GEVK from ON Semiconductor is an invaluable tool for any developer looking to harness the power and efficiency of BLDC motors. Whether for prototyping or educational purposes, this development kit provides a solid foundation for exploring the capabilities of motor control technology.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess