EN
  • EN
  • DE

STK672432AE

Part No STK672432AE
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description STK672-432A-E Motor Driver; 2-Phase Step Motor; ; 42 V 2A; 19-Pin ZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 42 V
Height 14.4 mm
Lead Free Lead Free
Length 24.2 mm
Max Collector Current 2 A
Max Operating Temperature 150 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Motor Type Stepper
Mount Through Hole
Nominal Supply Current 7 mA
Number of Outputs 1
Number of Pins 19
Output Current 2.5 A
Packaging Tape & Box (TB)
Power Dissipation 7.3 W
Radiation Hardening No
RoHS Compliant
Switching Frequency 48 kHz
Width 4.5 mm
Win Source Part Number 1151326-STK672432AE
Categories PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672432AE CAD Model

Description

Introducing the STK672432AE Stepper Motor Driver

The STK672432AE from ON Semiconductor is a highly-integrated, high-performance stepper motor driver designed to deliver precision and power in a compact package. This advanced driver module is an ideal solution for driving bipolar stepper motors in a variety of applications, ranging from office automation equipment to industrial machinery, and medical devices.

Key Features

  • High Voltage and Current Ratings: With an operating voltage range of 10V to 46V and an output current rating of up to 2.5A, the STK672432AE is capable of driving a wide range of stepper motors.
  • Micro-Stepping Support: The driver supports micro-stepping, allowing for smoother and more precise motor control. This feature is essential for applications requiring fine positioning and smooth motion profiles.
  • Built-in Protection Circuits: The device includes various protection features such as thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), ensuring reliable operation and longevity of the motor and the driver.
  • Low Power Consumption: Designed with energy efficiency in mind, the STK672432AE incorporates low on-resistance MOSFETs, reducing power dissipation and heat generation.
  • Compact Design: The multi-chip module is housed in a compact package, enabling space-saving PCB designs and reducing the overall footprint of the motor control solution.

Applications

The versatility of the STK672432AE stepper motor driver makes it suitable for a wide array of applications. It is particularly well-suited for precision-driven tasks where control and accuracy are paramount. Typical applications include:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Medical Equipment
  • Office Automation (such as printers and scanners)

With its robust feature set and ON Semiconductor's reputation for quality, the STK672432AE stepper motor driver is an excellent choice for designers looking to enhance the performance and reliability of their motor control applications.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess