EN
  • EN
  • DE

STK672-120-SL-E

Part No STK672-120-SL-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR SIP12 / Stepper Motor Driver 12-Pin SIP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 3A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 42 V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 12-SIP, Formed Leads
Manufacturer Package 12-SIP
Win Source Part Number 795676-STK672-120-SL-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK672-120
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK672-120-SL-E CAD Model

Description

ON Semiconductor STK672-120-SL-E Stepper Motor Driver

The STK672-120-SL-E is a highly-integrated stepper motor driver module produced by ON Semiconductor, a leading provider in the semiconductor industry. This advanced hybrid IC is designed to drive unipolar stepper motors with high precision and efficiency, making it an ideal solution for a wide range of applications including office automation machines, factory automation systems, and medical equipment.

The driver incorporates a unipolar constant-current motor driver hybrid IC which utilizes ON Semiconductor's proprietary micro-stepping control technology. This allows the STK672-120-SL-E to achieve smooth and accurate motor control, with reduced vibration and noise, which is critical for applications requiring precision and quiet operation.

With its built-in micro-stepping controller, the STK672-120-SL-E is capable of dividing the basic step of the stepper motor into smaller micro-steps, providing finer resolution and smoother rotation. The device supports various step resolutions, including full, half, quarter, and 1/16 micro-steps, enabling users to tailor the performance based on the specific requirements of their application.

The STK672-120-SL-E operates over a wide range of supply voltages, typically from 10V to 42V, making it versatile for different environments and ensuring compatibility with various motor specifications. Additionally, it has a maximum output current rating of 2.0A which can be adjusted through external resistors, allowing for optimal current control to match the motor's characteristics.

Safety features are an integral part of the STK672-120-SL-E design. The device includes thermal shutdown (TSD) and over-current detection (ISD) circuits to protect both the driver and the motor from potential damage due to excessive heat or current. These features contribute to the reliability and longevity of the system.

The module comes in a compact package, facilitating easy integration into various system designs without requiring a lot of board space. Its pin layout is designed for straightforward PCB routing, simplifying the design process and accelerating time to market for products incorporating the STK672-120-SL-E.

In summary, the ON Semiconductor STK672-120-SL-E stepper motor driver is a robust, high-performance solution that offers precise motor control with advanced safety features, suitable for a diverse range of professional applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9286 $63.7144
9+ $13.0697 $117.6273
14+ $12.6613 $177.2582
19+ $12.2529 $232.8051
25+ $11.8444 $296.1100
33+ $10.6191 $350.4303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess