EN
  • EN
  • DE

STK650-313-E

Part No STK650-313-E
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3PHASE INVERTER HIC / Configurable Circuit Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number STK650
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 345988-STK650-313-E
Ultra Librarian 3D Model Ultra Librarian STK650-313-E CAD Model

Description

ON Semiconductor STK650-313-E Intelligent Power Module

The STK650-313-E from ON Semiconductor is a sophisticated Intelligent Power Module (IPM) designed for high-efficiency and high-performance applications. This cutting-edge module is a perfect solution for driving three-phase brushless DC motors and is widely used in industrial motor drives, air conditioners, refrigerators, washing machines, and other home appliances. The STK650-313-E is part of the highly regarded S-series, known for its integration of advanced IGBT (Insulated Gate Bipolar Transistor) technology and built-in diodes.

With a compact and robust design, the STK650-313-E features a 600V and 15A rating, providing ample headroom for a variety of electrical applications. Its integrated circuits and dedicated gate drive circuitry ensure optimal performance, while the overcurrent and overtemperature protection mechanisms increase the reliability and longevity of both the module and the end application. The module's built-in bootstrap diodes for the high-side drive function simplify the design and reduce the external component count, providing a more streamlined and cost-effective solution for power management.

Key features of the STK650-313-E include:

  • 600V / 15A power rating, suitable for a wide range of applications.
  • Integrated bootstrap diodes for high-side drive functionality.
  • Overcurrent and overtemperature protection for enhanced safety and reliability.
  • High-speed IGBTs with low saturation voltage to minimize power losses.
  • Isolation rated at 2500Vrms, ensuring safe operation and system integrity.
  • Lead-free and RoHS compliant, promoting environmental sustainability.

The ON Semiconductor STK650-313-E is designed with ease of use in mind, offering a user-friendly interface that simplifies the process of integrating the module into various circuit designs. Its exceptional thermal performance, due to the high-quality materials used in construction, ensures stable operation even under high load conditions. For designers and engineers looking for a reliable and efficient power module that can handle demanding applications, the STK650-313-E from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess