EN
  • EN
  • DE

STK621-607

Part No STK621-607
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 345979-STK621-607
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK621-607 CAD Model

Description

The STK621-607 from ON Semiconductor is a highly integrated power module designed to deliver exceptional performance and reliability for a wide range of applications. This powerful component is part of the SANYO STK series, which is renowned for its high-quality power modules. The STK621-607 is specifically tailored for efficient power management and conversion in motor drives, inverters, and other sophisticated electrical systems.

Key Features

  • High-Voltage Capability: The module is capable of handling high voltages, making it suitable for industrial-grade applications that require robust power solutions.
  • Integrated IGBTs: It includes intelligent Insulated Gate Bipolar Transistors (IGBTs) for efficient and fast switching performance.
  • Low Power Loss: The STK621-607 is designed to minimize power loss, ensuring high efficiency in power conversion and management.
  • Compact Design: Its integrated design allows for a reduction in system size and complexity, leading to a more compact and cost-effective solution for power systems.
  • Overcurrent Protection: The module includes built-in overcurrent protection, enhancing the safety and longevity of the device and the overall system.
  • Isolation: Electrical isolation is provided within the module, preventing common mode noise and ensuring stable operation.

Applications

The STK621-607 is ideal for a variety of applications that demand high efficiency and reliability. These include:

  • AC Motor Drives
  • DC-AC Power Inverters
  • Renewable Energy Systems (such as solar inverters)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation Systems

Technical Specifications

With its advanced technical specifications, the STK621-607 stands out as a superior choice for power management solutions. It operates at a high voltage range and features low thermal resistance, contributing to its high performance and reliability.

Conclusion

The ON Semiconductor STK621-607 is a testament to the company's commitment to providing innovative and reliable power modules. With its combination of high-voltage operation, efficient IGBT integration, and protective features, it is a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7394 $58.6970
12+ $9.6327 $115.5924
19+ $9.3312 $177.2928
26+ $9.0298 $234.7748
34+ $8.7295 $296.8030
45+ $7.8263 $352.1835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess