EN
  • EN
  • DE

STK554U362AGEVB

Part No STK554U362AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STK554U362A
Supplied Contents Board(s)
Base Product Number STK554
Other Names STK554U362AGEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284830-STK554U362AGEVB
Ultra Librarian 3D Model Ultra Librarian STK554U362AGEVB CAD Model

Description

ON Semiconductor STK554U362AGEVB Evaluation Board

The STK554U362AGEVB from ON Semiconductor is a comprehensive evaluation platform designed for testing the performance and capabilities of the STK554U362A Power Integrated Module (IPM). This evaluation board provides an exceptional opportunity for engineers and developers to explore the features of this advanced power module in various motor control applications, including but not limited to, air conditioners, washing machines, refrigerators, and industrial machinery.

The STK554U362A IPM integrated into the evaluation board is a highly efficient inverter power module that utilizes ON Semiconductor's leading-edge Insulated Metal Substrate Technology (IMST). It is capable of delivering a high voltage of up to 600V and a current of 10A. The module features built-in overcurrent, overtemperature, and under-voltage lockout protection circuits, which ensure safe operation under a wide range of conditions.

The evaluation board itself is user-friendly, with a layout that makes it easy to connect to external control circuits and power supplies. It includes onboard heat sinking for thermal management and provides convenient test points for monitoring the electrical parameters of the IPM. Additionally, it comes with screw terminals for straightforward motor connections and power supply inputs.

Key features of the STK554U362AGEVB include:

  • Integrated bootstrap diodes for the high-side drive function
  • Short-circuit rated IGBTs for rugged performance
  • Single power supply operation with built-in bootstrap circuit
  • Isolation between the high-power and low-power circuitry for enhanced safety
  • LED indicators for fault status and power-on condition

For developers looking to accelerate their design cycle and reduce time-to-market, the STK554U362AGEVB evaluation board is an invaluable tool. It not only simplifies the testing process but also provides deep insights into the operation of the STK554U362A IPM, paving the way for optimized and reliable end-product designs.

With its robust design and comprehensive feature set, the ON Semiconductor STK554U362AGEVB Evaluation Board is the perfect choice for professionals seeking to harness the power and versatility of the STK554U362A IPM in their motor control projects.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess