EN
  • EN
  • DE

STK433-070GN-E

Part No STK433-070GN-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 2CH / IC Voltage Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Win Source Part Number 795647-STK433-070GN-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK433-070GN-E CAD Model

Description

The STK433-070GN-E is a high-quality audio power amplifier integrated circuit (IC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is part of ON Semiconductor's STK series, which is renowned for its reliability and performance in audio applications.

Key Features:

  • Output Power: The STK433-070GN-E is capable of delivering an impressive output power level, making it suitable for a range of audio applications from home theater systems to public address systems.
  • High Efficiency: Designed with efficiency in mind, this IC minimizes power loss, ensuring that the audio system operates effectively without generating excessive heat.
  • Low Distortion: Audio quality is paramount, and the STK433-070GN-E ensures low distortion levels, providing clear and clean sound reproduction that audiophiles and casual listeners alike will appreciate.
  • Easy Integration: The IC's compact design and minimal external component requirements make it an excellent choice for space-constrained applications, allowing for easy integration into a variety of audio systems.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby extending the life of the amplifier and ensuring safe operation under various conditions.

Applications:

The STK433-070GN-E is versatile and can be used in a multitude of audio applications, including:

  • Home theater systems
  • Hi-Fi audio systems
  • Television sound systems
  • Public address systems
  • Active speaker systems

Technical Specifications:

  • Package: SIP-ZIP
  • Number of Channels: 2 (Stereo)
  • Supply Voltage: Varies depending on the specific application requirements
  • Operating Temperature: -20°C to +85°C, making it suitable for use in a wide range of environments

Overall, the STK433-070GN-E from ON Semiconductor is an excellent choice for anyone looking to build or upgrade an audio system with a reliable, high-performance amplifier IC. Its combination of power, efficiency, and sound quality, along with its robust protection features, makes it a valuable component in any audio engineer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2142 $72.4284
4+ $29.7143 $118.8572
6+ $28.7857 $172.7142
8+ $27.8571 $222.8568
10+ $26.9286 $269.2860
13+ $24.1428 $313.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,867 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess