EN
  • EN
  • DE

SSA210

Part No SSA210
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 100V SMA  /  Diode Schottky 100 V 2A Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 8.02 ns
Current - Reverse Leakage @ Vr 50 µA @ 100 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -55°C ~ 175°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SSA210TR,SSA210CT,SSA210DKR
Standard Package 7,500
Win Source Part Number 962673-SSA210
Ultra Librarian 3D Model Ultra Librarian SSA210 CAD Model

Description

The SSA210 from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications that require reliable and efficient power management. This versatile component is engineered to meet the stringent requirements of today's advanced electronic devices.

Key Features

  • High Efficiency: The SSA210 boasts a high level of energy efficiency, which makes it an ideal choice for battery-powered applications, reducing the overall power consumption and extending battery life.
  • Robust Output Current: Capable of delivering a stable output current, the SSA210 ensures consistent performance, even under varying load conditions.
  • Low Dropout Voltage: Designed with a low dropout voltage, this component maintains its functionality even when the input voltage is very close to the output voltage, making it highly efficient in power regulation.
  • Thermal Protection: The SSA210 is equipped with thermal protection features that prevent the device from overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for industrial and automotive applications that experience extreme temperature conditions.

Applications

The SSA210 is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SSA210 is no exception. Manufactured with the highest quality standards, this product is designed for optimal performance and reliability. It is rigorously tested to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

Compliant with environmental standards, the SSA210 adheres to RoHS directives, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.

With its combination of efficiency, durability, and versatility, the SSA210 from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess