Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 470mV @ 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Operating Temperature - Junction -55°C ~ 150°C
RoHS State Request Verification
Win Source Part Number 1258937-SS14T3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SS14
Introduction Date October 21, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SS14T3 CAD Model

Description

Product Overview: ON Semiconductor SS14T3 Schottky Diode

The SS14T3 is a high-efficiency, metal semiconductor junction diode featuring low power loss, high reliability, and a robust surge capability. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this Schottky diode is designed to meet the needs of a wide range of applications. Its compact footprint and surface-mount packaging make it an ideal choice for size-sensitive applications.

Key Features

  • Low Forward Voltage Drop: The SS14T3 boasts a low forward voltage drop, which enhances its efficiency in applications where power conservation is critical.
  • High Current Capacity: With a maximum average rectified current of 1A, this diode can handle significant current, making it suitable for high-power applications.
  • High Surge Capability: Its peak surge current rating ensures the device can withstand high surge events, providing reliability and robustness in challenging conditions.
  • Wide Operating Temperature Range: The SS14T3 can operate over a broad temperature range, making it versatile for various environments.
  • Low Power Loss: The Schottky barrier principle in the diode ensures minimal power loss, which is essential for energy-sensitive designs.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is environmentally friendly and suitable for use in green products.

Applications

The ON Semiconductor SS14T3 Schottky Diode is widely used in a range of applications including:

  • Power supply applications
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Charge storage devices

Product Specifications

Parameter Value Package DO-214AA (SMB) Maximum Average Rectified Current 1A Forward Voltage Drop 0.55V at 1A Operating Temperature Range -55°C to +125°C Peak Surge Current 40A

Overall, the SS14T3 from ON Semiconductor is a superior choice for designers looking for a Schottky diode that offers a balance of efficiency, reliability, and performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention