Product Overview: SS1003M3-TL-E by ON Semiconductor
The SS1003M3-TL-E is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This surface-mount diode is engineered to provide low forward voltage drop and significant power loss reduction, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a range of consumer, automotive, and industrial products.
Key Features:
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Current Capability: With its ability to handle high current, the SS1003M3-TL-E is suitable for heavy-duty applications that require robust performance.
- Power Packaged: Housed in a compact SOD-323 package, it occupies minimal space on a circuit board, allowing for more efficient use of the PCB real estate.
- RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, ensuring that it is free from environmentally harmful substances.
Applications:
The SS1003M3-TL-E is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- Power management devices
Technical Specifications:
The device features a maximum repetitive reverse voltage (VRRM) of 30 V, and a maximum average forward rectified current (IAV) of 1 A. Its peak forward surge current (IFSM) is 30 A, showcasing its ability to withstand brief high-current conditions. The operating junction temperature range is from -55°C to +150°C, making it suitable for a wide range of environmental conditions.
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality products. The SS1003M3-TL-E is no exception and has been rigorously tested to meet the stringent standards for performance and reliability expected by the industry.