The M430F122 is a high-performance microcontroller unit (MCU) that is part of the MSP430 family from Texas Instruments. It is designed to deliver exceptional performance, flexibility, and power efficiency for a wide range of applications.
- CPU: A 16-bit MCU that operates at a frequency of up to 8 MHz.
- Architecture: Built on a Von-Neumann architecture, which allows it to execute instructions and fetch data from a single memory space.
- Power Modes: Supports five different power-saving modes that can significantly extend the battery life of portable devices.
- Memory: Equipped with 4KB of flash memory and 256B of RAM. The flash memory is partitioned into two banks, which allows for simultaneous read/write operations.
- Peripherals: Comes with a 10-bit Analog-to-Digital Converter (ADC) with 8 input channels and supports a sample rate of up to 200k samples per second. Includes two 16-bit timers, a Watchdog timer, and a brown-out reset function.
- Connectivity: Offers a Universal Serial Communication Interface (USCI) that supports both UART and SPI protocols.
- Packaging: Available in a compact 32-pin TSSOP (Thin Shrink Small Outline Package).