Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number SRVBSS26
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1114690-SRVBSS26NT3G
Ultra Librarian 3D Model Ultra Librarian SRVBSS26NT3G CAD Model

Description

ON Semiconductor SRVBSS26NT3G Schottky Barrier Rectifier

The SRVBSS26NT3G from ON Semiconductor is a high-performance Schottky Barrier Rectifier that is widely recognized for its efficiency and reliability in a variety of applications. Designed with state-of-the-art semiconductor technology, this rectifier is an ideal choice for designers looking to optimize their power conversion systems.

Constructed with a highly optimized silicon structure, the SRVBSS26NT3G boasts a low forward voltage drop, which significantly reduces power loss and improves system efficiency. This characteristic is particularly beneficial in applications where energy efficiency is paramount, such as in power supply designs, battery charging circuits, and energy harvesting systems.

The device is capable of handling continuous forward currents up to 2 amperes, which makes it suitable for use in medium-power applications. Additionally, its peak repetitive reverse voltage is rated at 60 volts, providing ample headroom for voltage spikes and transients that commonly occur in electrical circuits.

One of the key features of the SRVBSS26NT3G is its fast switching capability. This allows for quick transitions between conductive and non-conductive states, reducing switching losses and enabling high-frequency operation. As a result, it is an excellent choice for use in switching power supplies, DC-DC converters, and other high-frequency rectification circuits.

The package of the SRVBSS26NT3G is designed to be robust and compact. It comes in a surface-mount SMB package, which is well-suited for automated assembly processes and helps in saving valuable board space. The device also features a low-profile design that contributes to its versatility in various design layouts.

With its high surge capacity, the SRVBSS26NT3G can withstand transient overloads, ensuring the longevity and reliability of the system it is used in. Moreover, the device is RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice for modern electronic designs.

In summary, the SRVBSS26NT3G Schottky Barrier Rectifier from ON Semiconductor is a top-tier component that combines efficiency, reliability, and compactness, making it an excellent choice for designers who require a high-quality rectifier for their power conversion applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention