The ON Semiconductor SRFE7003 is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This robust component is part of ON Semiconductor's extensive portfolio of power management solutions, which are renowned for their reliability and performance in various electronic systems.
Key Features
- Low On-Resistance: The SRFE7003 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
- High Switching Speed: Engineered for fast switching performance, this MOSFET minimizes switching losses and is ideal for high-frequency applications.
- Robust Thermal Performance: With an excellent thermal design, the SRFE7003 can handle high levels of power and operate reliably over a wide temperature range.
- Gate Charge Optimization: The device features an optimized gate charge that ensures low driving power, contributing to the reduction of the total power loss in the system.
Applications
The SRFE7003 is suitable for a diverse range of applications, including:
- DC/DC Converters
- Power Supply Units
- Motor Drives
- Automotive Electronics
- Renewable Energy Systems
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
195A |
| Power Dissipation (PD) |
3.8W |
| Operating Temperature Range |
-55°C to +175°C |
The SRFE7003 from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their power management systems. Its advanced features ensure that it can meet the stringent requirements of modern electronic applications.