EN
  • EN
  • DE

P2571SFA0

Part No P2571SFA0
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265797-P2571SFA0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2571SFA0 CAD Model

Description

The ENE P2571SFA0 is a power management integrated circuit (PMIC) commonly used in various electronic devices. This PMIC is designed to provide efficient power distribution and management, ensuring stable operation and extended battery life in portable devices.

Applications:

  • Laptops: Used for power management and battery charging.
  • Tablets: Provides power distribution and regulation.
  • Embedded Systems: Suitable for various embedded applications requiring efficient power control.
  • Portable Devices: Integrated into devices needing battery management and power regulation.

Features:

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Designed for optimal power conversion efficiency, reducing heat generation.
  • Battery Charging: Includes battery charging circuitry for lithium-ion batteries.
  • Over-Voltage Protection: Protects the device from voltage spikes.
  • Over-Current Protection: Safeguards the device from excessive current draw.
  • Short Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown: Shuts down the device in case of overheating.

Benefits:

  • Improved Battery Life: Efficient power management extends the battery life of portable devices.
  • Enhanced Reliability: Protection features ensure stable and reliable operation.
  • Simplified Design: Integration of multiple functions reduces the number of external components needed.
  • Reduced Heat Generation: High efficiency minimizes heat, improving system performance.
  • Cost-Effective: Combines multiple functions into a single chip, reducing overall system cost.

Additional Details:

The P2571SFA0 typically includes multiple voltage regulators, such as buck converters and LDOs (Low Dropout Regulators), to provide different voltage levels required by various components within a device. It also features various protection mechanisms to prevent damage from over-voltage, over-current, and thermal issues. The specific technical specifications, such as input voltage range, output voltage levels, and switching frequency, can vary depending on the specific application. Detailed specifications are typically available in the product datasheet from ENE.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess