EN
  • EN
  • DE

SPP303LSN40T1G

Part No SPP303LSN40T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.0V SPEC FOR CONT / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number SPP303
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1320529-SPP303LSN40T1G
Ultra Librarian 3D Model Ultra Librarian SPP303LSN40T1G CAD Model

Description

ON Semiconductor SPP303LSN40T1G Product Overview

The SPP303LSN40T1G is a high-performance P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This device is engineered to deliver efficient power management and control across a wide range of applications. Boasting a compact footprint and low on-resistance, the SPP303LSN40T1G is an ideal choice for designers looking to optimize their power circuitry in space-constrained environments.

Key Features

  • Low RDS(on): The SPP303LSN40T1G offers a low on-state resistance, ensuring minimal power loss and improved efficiency in operation.
  • Voltage Rating: With a drain-source voltage (VDSS) of -40V, this MOSFET can handle significant voltage levels, making it suitable for a variety of power applications.
  • Current Capacity: The device can support a continuous drain current (ID) of -8.7A, allowing it to manage high current loads with ease.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the SPP303LSN40T1G achieves superior switching performance and reduced gate charge.
  • Thermal Management: This MOSFET is designed with an excellent thermal performance in mind, ensuring reliability even under high temperature operating conditions.
  • Package: The SPP303LSN40T1G is offered in a Pb-free, Halogen-free/BFR-free and RoHS compliant TSOP-6 package, which is environmentally friendly and suitable for automated assembly processes.

Applications

The versatility of the SPP303LSN40T1G makes it an excellent choice for a broad range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Conclusion

With its robust design, high efficiency, and compact package, the SPP303LSN40T1G from ON Semiconductor is a powerful solution for modern electronic applications requiring reliable P-Channel MOSFETs. Its advanced features and compliance with environmental standards make it a smart and sustainable choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess