EN
  • EN
  • DE

SNSR20F30WCNXT5G

Part No SNSR20F30WCNXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 0603 FC SCHOTTKY DIODES / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 838440-SNSR20F30WCNXT5G
Ultra Librarian 3D Model Ultra Librarian SNSR20F30WCNXT5G CAD Model

Description

ON Semiconductor SNSR20F30WCNXT5G Product Overview

The SNSR20F30WCNXT5G is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a leader in the industry known for its innovative and reliable products. This device is a key component in a wide range of electronic applications, offering superior performance and efficiency.

Key Features

  • High Voltage Capability: The SNSR20F30WCNXT5G is built to handle high voltages efficiently, making it suitable for power management applications where such conditions are prevalent.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and heat generation, thus improving the overall efficiency of the system it is integrated into.
  • Fast Switching Speed: The device boasts a fast switching speed, which is crucial for high-frequency operations and contributes to the reduction of switching losses.
  • Robust Thermal Performance: ON Semiconductor has designed this product to exhibit excellent thermal performance, ensuring reliability and longevity even under strenuous conditions.
  • Compact Design: The compact form factor of the SNSR20F30WCNXT5G allows for easy integration into various circuit designs without compromising on performance.

Applications

The versatility of the SNSR20F30WCNXT5G makes it ideal for a multitude of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Renewable energy systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The SNSR20F30WCNXT5G is no exception, undergoing extensive testing and quality control measures to ensure it performs to the highest standards. Customers can trust ON Semiconductor for components that are not only efficient and powerful but also reliable and durable for long-term use.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1600 $58.4000
880+ $0.1314 $115.6320
1,365+ $0.1272 $173.6280
1,880+ $0.1231 $231.4280
2,430+ $0.1190 $289.1700
3,250+ $0.1067 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess