Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Package Bulk
Product Status Active
Logic Type S-R Latch
Output Type Standard
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 27ns
Current - Output High, Low 8mA, 400µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74LS279
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 934629-SN74LS279DR2
Ultra Librarian 3D Model Ultra Librarian SN74LS279DR2 CAD Model

Description

Product Overview: SN74LS279DR2 by ON Semiconductor

The SN74LS279DR2 is a versatile integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular device is part of the 74LS series and is classified as a Quadruple S-R Latch with Clear. It's an essential component for various digital applications where latching mechanisms are required.

Key Features

  • Logic Type: Quadruple S-R Latches
  • Number of Circuits: 4
  • Output Type: Complementary
  • Propagation Delay Time: Typically 18ns at 5V
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • RoHS: Compliant

Product Description

The SN74LS279DR2 provides four individual S-R latches with clear functionality. Each latch has a set (S) and reset (R) input as well as a clear (CLR) input, which can be used to immediately set the output to a low state. The clear function is independent of the S and R inputs, ensuring a high level of control over the latched outputs. This makes the device highly suitable for applications that require precise control of signal states, such as data storage, control systems, and logic circuitry.

Manufactured with ON Semiconductor's high-quality processes, the SN74LS279DR2 ensures reliable operation and performance. Its surface-mount SOIC-16 package allows for efficient use of PCB space, making it ideal for compact designs. The device operates over a broad voltage range and is designed to interface with standard system voltages, ensuring easy integration into a wide variety of digital systems.

The SN74LS279DR2 is RoHS compliant, indicating that it meets the European Union's directives on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial applications where such regulations are in effect.

Applications

The SN74LS279DR2 is used in a multitude of applications, including but not limited to:

  • Memory hold circuits
  • Control systems
  • Power-on reset functionality in microprocessor systems
  • Logic circuitry
  • Industrial electronics

In summary, the SN74LS279DR2 from ON Semiconductor is a robust and reliable component that provides crucial latching functionality for digital systems that require high-speed, low-power operation, and compact design.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $69.2979
ECAD model for SNJ54AHC573W
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
ON Semiconductor
IC LATCH 8BIT ADDRESS 16-SOIC
Lowest to $0.7622
ECAD model for MC14099BDWR2G
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74HC259ANSR
Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
High Speed CMOS Logic Octal Transparent Latch, Three-State Output
Lowest to $0.8411
ECAD model for CD74HC373E
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
ECAD model for MC74HC533AN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention