Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338165-NM27C020T-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C020T-150 CAD Model

Description

The NM27C020T-150 is a high-quality, reliable product from Texas Instruments, a leading global semiconductor company that designs and manufactures analog and embedded processing chips.

  • Device: The NM27C020T-150 is a 2-Mbit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory).
  • Purpose: This chip is designed for applications requiring non-volatility and low power consumption.
  • Capacity: With a storage capacity of 2 megabits, it can hold a substantial amount of data.
  • Configuration: The 256K x 8 configuration suggests that the chip has 256K addresses, each of which can store an 8-bit (1-byte) value.
  • Access Time: The device operates with a 150ns access time, which is the time it takes for the system to fetch data from the memory.
  • Suitability: This high-speed operation makes the NM27C020T-150 suitable for use in a wide variety of electronic devices that require quick data access.
  • Technology: The NM27C020T-150 is designed using CMOS technology, which is known for its low power consumption.
  • EPROM Feature: Additionally, the chip's EPROM technology allows the data stored in it to be erased (using ultraviolet light) and reprogrammed, providing flexibility and convenience for users.
  • Package: The NM27C020T-150 comes in a TSOP package, a type of surface-mount packaging for integrated circuits.
  • Reliability: As with all Texas Instruments products, the NM27C020T-150 is manufactured to the highest standards of quality and reliability.

You May Also Be Interested in

ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention