EN
  • EN
  • DE
  • IT

SN74LS132

Part No SN74LS132
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description LOW POWER SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254842-SN74LS132
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS132 CAD Model

Description

ON Semiconductor SN74LS132 Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs

The SN74LS132 from ON Semiconductor is a versatile and high-performance integrated circuit that belongs to the 7400 series of TTL logic chips. This particular device features four independent positive-NAND gates with Schmitt-Trigger inputs, which are designed to provide a stable and reliable solution for a wide range of digital logic applications. The SN74LS132 is well-suited for wave shaping, noise filtering, and in applications where pulse forms need to be smoothed or delayed.

Each gate in the SN74LS132 has two inputs and one output, with the Schmitt-Trigger input configuration allowing for a greater tolerance to slower input rise and fall times. This characteristic makes the device particularly useful in environments with noisy signals, as it can help to clean up the signal edges and reduce errors. The hysteresis provided by the Schmitt-Trigger design also contributes to enhanced noise immunity and stable output switching.

The SN74LS132 operates over a wide voltage range, typically from 4.75V to 5.25V, and it is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. The chip is available in various package types, including the popular 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into a wide variety of circuit boards.

ON Semiconductor's commitment to quality ensures that the SN74LS132 meets strict industry standards for performance and reliability. This makes it an excellent choice for designers and engineers looking to implement logic functions such as NAND operations with the added benefit of Schmitt-Trigger inputs in their electronic projects.

Whether you are designing consumer electronics, industrial control systems, or complex digital circuits, the SN74LS132 provides the functionality and dependability needed for your logic processing requirements. Its combination of Schmitt-Trigger inputs and NAND gate logic offers a powerful tool for creating stable and robust digital systems.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess