EN
  • EN
  • DE
  • IT

SSTUB32866

Part No SSTUB32866
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260056-SSTUB32866
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUB32866 CAD Model

Description

The NXP SSTUB32866 is a high-performance, 25-bit 1:1 or 14-bit 2:1 configurable registered buffer designed for 1.1 V operation. This versatile component is part of NXP's leading-edge portfolio of interface technology solutions that facilitate the seamless transmission of data in complex systems. The SSTUB32866 is specifically tailored for server, workstation, and desktop applications that demand high-speed signal processing and reliable data handling.

Featuring a wide bus interface, the SSTUB32866 is optimized for high-bandwidth data paths, making it an ideal choice for systems that require robust data integrity and speed. The device supports up to DDR3/DDR3L memory modules, which is a testament to its adaptability in various memory interface applications. It is also compatible with a 1333 Mbps data rate, ensuring swift and efficient data transfer rates for demanding applications.

One of the key attributes of the SSTUB32866 is its power-saving functionality. The device incorporates an automatic power-down feature when it detects a lack of input stimulus, which helps to reduce the overall power consumption of the system it's integrated into. This makes it an environmentally friendly choice for energy-conscious designers.

Moreover, the SSTUB32866 is engineered with signal integrity in mind. It includes built-in registers that help to stabilize the data flow, reducing the risk of data corruption and ensuring that the data remains intact from source to destination. The buffer's registers also support the isolation of the capacitance load of the DIMM from the system bus, which is crucial in maintaining signal integrity at high speeds.

For ease of implementation, the SSTUB32866 comes in a compact, lead-free package that aligns with modern environmental standards, while also being conducive to space-constrained applications. It is fully compliant with JEDEC standards, ensuring compatibility and reliability across a wide range of hardware configurations.

In summary, the NXP SSTUB32866 registered buffer is a high-quality, power-efficient, and reliable solution for enhancing the performance and stability of high-speed memory interfaces in a variety of computing environments.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess